Cornell Dubilier Capacitor Polypropylene Pp Film, 1500Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier DPP6D15K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 1500Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1500Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2408
Capacitor Polypropylene Pp Film, 1500Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2408
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 630V, 10%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2408
Product Name Capacitor Polypropylene Pp Film, 1500Pf, 630V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF120J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers