Win Source Part Number: 1059048-DPFF16S1J-F
Category: Capacitors>Film Capacitors
Series: DPFF
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 500V
Voltage Rating - DC: 1600V (1.6kV)
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.701" (17.80mm)
Standard Package: 150
Capacitance: 10000 pF
Tolerance: ±5%
Lead Spacing: 0.720" (18.30mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.299" L x 0.701" W (33.00mm x 17.80mm)
Alternative Parts (Cross-Reference): R75UI21004030J; R73UN21004000J; R76UI21004040J; BFC238560103; B32653A2103J000; ECW-HA3C103JQ;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
High AC Current Polypropylene Film Capacitors 0.01µF 1600V
10000pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 5% 1.6KVDC RAD
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1059048-DPFF16S1J-F | 2002-DPFF16S1J-F | DPFF16S1J-F-ND | DPFF16S1J-F |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 1600 volts | 1600 volts | 1600 volts |