Cornell Dubilier Film Paper Film Capacitors DMT1S68K-F

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 11.7mm Length: 14.2mm Thickness: 7mm Diameter: — Lead Spacing: 10.7mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 11.7mm Length: 14.2mm Thickness: 7mm Diameter: — Lead Spacing: 10.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT1S68K-F is a radial-leaded polyester film capacitor with a capacitance of 0.068 µF and a rated voltage of 100 Vdc. It features a maximum height of 11.7 mm, length of 14.2 mm, thickness of 7.0 mm, and lead spacing of 10.7 mm. The capacitor has a dissipation factor of 1% maximum at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ minimum, and a dV/dt rating of 3300 V/µs. It operates from -55 °C to +125 °C, with full-rated voltage up to 85 °C, and is RoHS compliant. The component uses tinned copper-clad steel leads and has a moisture-resistive epoxy coating.

Datasheet Summary
Powered by GS/AI

The DMT1S68K-F is a radial-leaded polyester film capacitor with a capacitance of 0.068 µF and a rated voltage of 100 Vdc. It features a maximum height of 11.7 mm, length of 14.2 mm, thickness of 7.0 mm, and lead spacing of 10.7 mm. The capacitor has a dissipation factor of 1% maximum at 25 °C and 1 kHz, insulation resistance of 100,000 MΩ minimum, and a dV/dt rating of 3300 V/µs. It operates from -55 °C to +125 °C, with full-rated voltage up to 85 °C, and is RoHS compliant. The component uses tinned copper-clad steel leads and has a moisture-resistive epoxy coating.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - DMT1S68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
DMT1S68K-F
Film Paper Film Capacitors DMT1S68K-F
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: — Width: — Height: 11.7mm Length: 14.2mm Thickness: 7mm Diameter: — Lead Spacing: 10.7mm
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 100V
  • Voltage AC: 65V
  • ESR: —
  • dV/dt: 3300
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: —
  • Height: 11.7mm
  • Length: 14.2mm
  • Thickness: 7mm
  • Diameter: —
  • Lead Spacing: 10.7mm
Supplier's Site Datasheet
Film Capacitors - 2002-DMT1S68K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-DMT1S68K-F
Film Capacitors 2002-DMT1S68K-F
Polyester Film Capacitors 0.068µF 100V

Polyester Film Capacitors 0.068µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-4057-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4057-ND
Film Capacitors 338-4057-ND
0.068µF Film Capacitor 65V 100V Polyester, Metallized Radial

0.068µF Film Capacitor 65V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - DMT1S68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DMT1S68K-F
Capacitors - Film Capacitors DMT1S68K-F
CAP FILM 0.068UF 10% 100VDC RAD

CAP FILM 0.068UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DMT1S68K-F 2002-DMT1S68K-F 338-4057-ND DMT1S68K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details