Cornell Dubilier Capacitor Polypropylene Pp Film 0.027Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier DPFF12S27J-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.027UF, 1.2KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.027UF, 1.2KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.027Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier - 66K2156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.027Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier
66K2156
Capacitor Polypropylene Pp Film 0.027Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier 66K2156
CAPACITOR POLYPROPYLENE PP FILM 0.027UF, 1.2KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.027UF, 1.2KV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Typical Applications:High Current, Pulse; Voltage(AC):475V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2156
Product Name Capacitor Polypropylene Pp Film 0.027Uf, 1.2Kv, 5%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1908848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details