Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry | |
| Standard Dipped | |
| For New Design: Yes Capacitance: 560 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14... | |
| For New Design: Yes Capacitance: 620 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14... | |
| For New Design: Yes Capacitance: 680 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14... | |
| For New Design: Yes Capacitance: 750 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14... | |
| For New Design: Yes Capacitance: 820 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14... |
| << Prev | Next >> |