Cornell Dubilier Mica and PTFE Capacitors D105F301JO3

Description
CAP MICA 300PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 300PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D105F301JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D105F301JO3
Mica and PTFE Capacitors D105F301JO3
CAP MICA 300PF 5% 500V RADIAL

CAP MICA 300PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 300Pf, 500V; Capacitance Cornell Dubilier - 11C1481 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 300Pf, 500V; Capacitance Cornell Dubilier
11C1481
Silver Mica Capacitor, 300Pf, 500V; Capacitance Cornell Dubilier 11C1481
SILVER MICA CAPACITOR, 300PF, 500V; Capacitance:300pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 300PF, 500V; Capacitance:300pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D105F301JO3 11C1481
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 300Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers