The D81W2808M is a dry film capacitor designed for high intensity discharge (HID) lighting applications, operating at 280 Vac with a capacitance of 8 µF and a tolerance of ±3%. It features a round plastic case with a diameter of 30 mm (81 series) and a height of 2.68 inches (68.1 mm). The capacitor is rated for operation up to 105°C and has a minimum life of 60,000 hours. It uses 18 AWG wire leads and complies with EIA-456-A and UL-810 standards. The unit is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D81W2808M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |