For New Design: Yes
Capacitance: 560 pF
Voltage DC: 300V
Tolerance: -5%/+5%
Min Temp: -55°C
Max Temp: 125°C
Length: 0.39 in.
Height: 0.38 in.
Thickness: 0.22 in.
Lead Spacing: 0.14 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 560 pF
Voltage DC: 300V
Tolerance: -5%/+5%
Min Temp: -55°C
Max Temp: 125°C
Length: 0.39 in.
Height: 0.38 in.
Thickness: 0.22 in.
Lead Spacing: 0.14 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
D1O3F561JO3F is a standard dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has a length of 0.39 in. (9.9 mm), height of 0.38 in. (9.7 mm), thickness of 0.22 in. (5.6 mm), and lead spacing of 0.141 in. (3.6 mm). The operating temperature range is -55 °C to +125 °C, and the capacitance tolerance is ±5%. The case is epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
Datasheet Summary Powered by GS/AI
D1O3F561JO3F is a standard dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has a length of 0.39 in. (9.9 mm), height of 0.38 in. (9.7 mm), thickness of 0.22 in. (5.6 mm), and lead spacing of 0.141 in. (3.6 mm). The operating temperature range is -55 °C to +125 °C, and the capacitance tolerance is ±5%. The case is epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs.
For New Design: Yes
Capacitance: 560 pF
Voltage DC: 300V
Tolerance: -5%/+5%
Min Temp: -55°C
Max Temp: 125°C
Length: 0.39 in.
Height: 0.38 in.
Thickness: 0.22 in.
Lead Spacing: 0.14 in.