Cornell Dubilier Mica and PTFE Capacitors D101F102JO3

Description
CAP MICA 1000PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 1000PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D101F102JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D101F102JO3
Mica and PTFE Capacitors D101F102JO3
CAP MICA 1000PF 5% 100V RADIAL

CAP MICA 1000PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier - 12C4356 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
12C4356
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier 12C4356
SILVER MICA CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D101F102JO3 12C4356
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers