The D75F361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the IEC 695-2-2 non-flammability standard, and has a minimum dV/dt pulse capability of 20,000 V/µs. The device is RoHS compliant and adheres to the EIA RS153B dimensional specification.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D75F361JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |