Cornell Dubilier Mica D105F501JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D105F501JO3F is a standard dipped silvered mica capacitor with a capacitance of 500 pF and a rated voltage of 50 Vdc. It features an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and measures 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, and 0.22 in (5.6 mm) in thickness. The capacitor operates within a temperature range of -55 °C to +125 °C and meets EIA RS153B dimensional specifications. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The D105F501JO3F is a standard dipped silvered mica capacitor with a capacitance of 500 pF and a rated voltage of 50 Vdc. It features an epoxy case, copper clad steel terminals with a nickel undercoat and 100% tin finish, and measures 0.39 in (9.9 mm) in length, 0.38 in (9.7 mm) in height, and 0.22 in (5.6 mm) in thickness. The capacitor operates within a temperature range of -55 °C to +125 °C and meets EIA RS153B dimensional specifications. It has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - D105F501JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number D105F501JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers