The D81W2807M is a dry film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 280 Vac and 105°C maximum operating temperature. It has a capacitance of 7 µF with a tolerance of ±3%, operates within a temperature range of -40°C to +105°C, and is constructed with a round plastic case and 18 AWG wire leads. The unit is rated for a minimum operational life of 60,000 hours and complies with EIA-456-A and UL-810 standards. Its case dimensions are 2.17 inches (55.1 mm) in height and belong to the AA can size. The capacitor is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D81W2807M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |