Cornell Dubilier Mica and PTFE Capacitors D101F911JO3

Description
CAP MICA 910PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 910PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D101F911JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D101F911JO3
Mica and PTFE Capacitors D101F911JO3
CAP MICA 910PF 5% 100V RADIAL

CAP MICA 910PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier - 12C4371 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier
12C4371
Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier 12C4371
SILVER MICA CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D101F911JO3 12C4371
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers