The D75F471JO3F is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2 standards. The case size and electrical characteristics align with the CDS19 and CDS30 series variants for similar capacitance and voltage ratings.
Datasheet Summary Powered by GS/AI
The D75F471JO3F is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2 standards. The case size and electrical characteristics align with the CDS19 and CDS30 series variants for similar capacitance and voltage ratings.