SILVER MICA CAPACITOR, 680PF, 300V; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
CAP MICA 680PF 5% 300V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C4380 | D103F681JO3 |
| Product Name | Silver Mica Capacitor, 680Pf, 300V; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |