D75F511JO3F is a miniature dipped mica capacitor with a capacitance of 510 pF and a rated voltage of 500 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.160 inches (4.1 mm) in thickness, has a lead spacing of 0.141 inches (3.6 mm), and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
D75F511JO3F is a miniature dipped mica capacitor with a capacitance of 510 pF and a rated voltage of 500 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.160 inches (4.1 mm) in thickness, has a lead spacing of 0.141 inches (3.6 mm), and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2.