The D75F431JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The part meets EIA RS153B dimensional specifications, has a dV/dt pulse capability of at least 20,000 V/µs, and operates from -55 °C to +125 °C. It is RoHS compliant and non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The D75F431JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The part meets EIA RS153B dimensional specifications, has a dV/dt pulse capability of at least 20,000 V/µs, and operates from -55 °C to +125 °C. It is RoHS compliant and non-flammable per IEC 695-2-2.