The D73F561JO3F is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The part operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The D73F561JO3F is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The part operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.