Cornell Dubilier Mica D1O3F751JO3F

Description
For New Design: Yes Capacitance: 750 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14 in.
Request a Quote
Description
For New Design: Yes Capacitance: 750 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1O3F751JO3F is a standard dipped silvered mica capacitor with a capacitance of 750 pF and a rated voltage of 300 Vdc. It has a length of 0.39 in. (9.9 mm), height of 0.38 in. (9.7 mm), thickness of 0.22 in. (5.6 mm), and lead spacing of 0.141 in. (3.6 mm). The capacitor operates over a temperature range of -55°C to +125°C, uses epoxy as its case material, and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs. The part is non-flammable and complies with IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The D1O3F751JO3F is a standard dipped silvered mica capacitor with a capacitance of 750 pF and a rated voltage of 300 Vdc. It has a length of 0.39 in. (9.9 mm), height of 0.38 in. (9.7 mm), thickness of 0.22 in. (5.6 mm), and lead spacing of 0.141 in. (3.6 mm). The capacitor operates over a temperature range of -55°C to +125°C, uses epoxy as its case material, and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs. The part is non-flammable and complies with IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - D1O3F751JO3F - Cornell Dubilier
Liberty, SC, United States
For New Design: Yes Capacitance: 750 pF Voltage DC: 300V Tolerance: -5%/+5% Min Temp: -55°C Max Temp: 125°C Length: 0.39 in. Height: 0.38 in. Thickness: 0.22 in. Lead Spacing: 0.14 in.
  • For New Design: Yes
  • Capacitance: 750 pF
  • Voltage DC: 300V
  • Tolerance: -5%/+5%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Length: 0.39 in.
  • Height: 0.38 in.
  • Thickness: 0.22 in.
  • Lead Spacing: 0.14 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number D1O3F751JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details