CMR08F563JOCR is a high-reliability silvered mica capacitor rated for 500 Vdc with a capacitance of 56,000 pF, meeting MIL-PRF-39001 specifications. It has a case size of 1.46 in × 0.910 in × 0.420 in (37.1 mm × 23.1 mm × 10.7 mm), a lead spacing of 1.05 in (26.7 mm), and operates from -55 °C to +125 °C. The capacitance tolerance is ±5% (J), as indicated by the part number suffix.
High-Reliability, Mica Capacitors 56000µF 300V
0.056µF Mica Capacitor 300V Radial
CAP MICA 56000PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR08F563JOCR | 2002-CMR08F563JOCR | CMR08F563JOCR-ND | CMR08F563JOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0560 microF | 56000 microF | 0.0560 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |