The D71F102JO3F is a miniature dipped mica capacitor with a capacitance of 1000 pF and a rated voltage of 100 Vdc, housed in a non-flammable case that meets IEC 695-2-2. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.170 inches (4.3 mm) in thickness, a lead spacing of 0.141 inches (3.6 mm), and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, has a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant. The part meets EIA RS153B dimensional specifications and is available in reel packaging.
Datasheet Summary Powered by GS/AI
The D71F102JO3F is a miniature dipped mica capacitor with a capacitance of 1000 pF and a rated voltage of 100 Vdc, housed in a non-flammable case that meets IEC 695-2-2. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.170 inches (4.3 mm) in thickness, a lead spacing of 0.141 inches (3.6 mm), and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, has a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant. The part meets EIA RS153B dimensional specifications and is available in reel packaging.