Cornell Dubilier Mica and PTFE Capacitors D105F471GO3

Description
CAP MICA 470PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 470PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D105F471GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D105F471GO3
Mica and PTFE Capacitors D105F471GO3
CAP MICA 470PF 2% 500V RADIAL

CAP MICA 470PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 470Pf, 500V; Capacitance Cornell Dubilier - 12C4405 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 470Pf, 500V; Capacitance Cornell Dubilier
12C4405
Silver Mica Capacitor, 470Pf, 500V; Capacitance Cornell Dubilier 12C4405
SILVER MICA CAPACITOR, 470PF, 500V; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 470PF, 500V; Capacitance:470pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D105F471GO3 12C4405
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 470Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers