Cornell Dubilier Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier D101F911FO3

Description
SILVER MICA CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier - 12C4369 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier
12C4369
Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier 12C4369
SILVER MICA CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - D101F911FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D101F911FO3
Mica and PTFE Capacitors D101F911FO3
CAP MICA 910PF 1% 100V RADIAL

CAP MICA 910PF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C4369 D101F911FO3
Product Name Silver Mica Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 9.10E-4 microF 9.10E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details