D71F112JO3F is a miniature dipped mica capacitor with a capacitance of 1100 pF and a rated voltage of 100 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.170 inches (4.3 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B specification, has a 20,000 V/µs minimum dV/dt pulse capability, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 requirements.
Datasheet Summary Powered by GS/AI
D71F112JO3F is a miniature dipped mica capacitor with a capacitance of 1100 pF and a rated voltage of 100 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.170 inches (4.3 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B specification, has a 20,000 V/µs minimum dV/dt pulse capability, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 requirements.