The D81W2805M is a dry, film capacitor designed for HID lighting applications, rated for 280 Vac and 5 µF with a capacitance tolerance of ±3%. It features a round plastic case, 18 AWG wire leads, and operates within a temperature range of -40°C to +105°C. The unit is constructed to withstand a minimum life of 60,000 hours and complies with EIA-456-A and UL-810 standards. Its case size is AA, with a height of 2.17 inches (55.1 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D81W2805M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |