The D75F331JO3F is a miniature dipped silver mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). It operates within a temperature range of -55 °C to +125 °C, meets IEC 695-2-2 non-flammability requirements, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The part is designed for compact applications and is available in reel packaging.
Datasheet Summary Powered by GS/AI
The D75F331JO3F is a miniature dipped silver mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). It operates within a temperature range of -55 °C to +125 °C, meets IEC 695-2-2 non-flammability requirements, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The part is designed for compact applications and is available in reel packaging.