Cornell Dubilier Mica and PTFE Capacitors D105F331FO3

Description
CAP MICA 330PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 330PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D105F331FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D105F331FO3
Mica and PTFE Capacitors D105F331FO3
CAP MICA 330PF 1% 500V RADIAL

CAP MICA 330PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier - 12C4392 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier
12C4392
Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier 12C4392
SILVER MICA CAPACITOR, 330PF, 500V; Capacitance:330pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 330PF, 500V; Capacitance:330pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D105F331FO3 12C4392
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers