Cornell Dubilier Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier D105F331GO3

Description
SILVER MICA CAPACITOR, 330PF, 500V; Capacitance:330pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 330PF, 500V; Capacitance:330pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier - 12C4393 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier
12C4393
Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier 12C4393
SILVER MICA CAPACITOR, 330PF, 500V; Capacitance:330pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 330PF, 500V; Capacitance:330pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - D105F331GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D105F331GO3
Mica and PTFE Capacitors D105F331GO3
CAP MICA 330PF 2% 500V RADIAL

CAP MICA 330PF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C4393 D105F331GO3
Product Name Silver Mica Capacitor, 330Pf, 500V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers