Cornell Dubilier Mica and PTFE Capacitors D105F271JO3F

Description
CAP MICA 270PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 270PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D105F271JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D105F271JO3F
Mica and PTFE Capacitors D105F271JO3F
CAP MICA 270PF 5% 500V RADIAL

CAP MICA 270PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 270Pf, 500V; Capacitance Cornell Dubilier - 81K1872 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 270Pf, 500V; Capacitance Cornell Dubilier
81K1872
Silver Mica Capacitor, 270Pf, 500V; Capacitance Cornell Dubilier 81K1872
SILVER MICA CAPACITOR, 270PF, 500V; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 270PF, 500V; Capacitance:270pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D105F271JO3F 81K1872
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 270Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details