Cornell Dubilier Silver Mica Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier D101F122JO3

Description
SILVER MICA CAPACITOR, 1200PF, 100V; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 1200PF, 100V; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier - 12C4362 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier
12C4362
Silver Mica Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier 12C4362
SILVER MICA CAPACITOR, 1200PF, 100V; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 1200PF, 100V; Capacitance:1200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - D101F122JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D101F122JO3
Mica and PTFE Capacitors D101F122JO3
CAP MICA 1200PF 5% 100V RADIAL

CAP MICA 1200PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C4362 D101F122JO3
Product Name Silver Mica Capacitor, 1200Pf, 100V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0012 microF 0.0012 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers