CMR08F623JOCR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, designed for demanding ground, airborne, and space-borne applications. It has a capacitance of 62,000 pF with a tolerance of ±5% (J), a voltage rating of 500 Vdc, and operates from -55°C to +125°C. The component measures 1.47 inches (37.3 mm) in length, 0.920 inches (23.3 mm) in height, 0.450 inches (11.4 mm) in thickness, with a lead spacing of 1.05 inches (26.7 mm) and a lead diameter of 0.040 inches (1.02 mm). The part uses a dipped mica construction with phenolic cone termination and non-solderable leads.
High-Reliability, Mica Capacitors 62000µF 300V
0.062µF Mica Capacitor 300V Radial
CAP MICA 62000PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR08F623JOCR | 2002-CMR08F623JOCR | CMR08F623JOCR-ND | CMR08F623JOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0620 microF | 62000 microF | 0.0620 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |