D81W2414M is a dry, film capacitor designed for HID lighting applications, rated for 240 Vac and 56 µF capacitance, with a capacitance tolerance of ±3%, operating temperature range up to 105°C, and a minimum life of 60,000 hours. It features a round plastic case with 18 AWG wire leads, is constructed to EIA-456-A standards, and includes UL-810 fault current protection. The case size is AA, with a height of 2.68 inches (68.1 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D81W2414M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |