The D73F621JO3F is a miniature dipped mica capacitor with a capacitance of 620 pF and a rated voltage of 300 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates from -55°C to +125°C and meets IEC 695-2-2 non-flammability requirements. It is RoHS compliant and has a minimum dV/dt pulse capability of 20,000 V/µs. The case dimensions comply with EIA RS153B specification, and it is available in reel packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D73F621JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |