The CMR08F683JOCR is a high-reliability mica capacitor from the CMR series, designed for ground, airborne, and space-borne applications. It has a capacitance of 68,000 pF with a tolerance of ±5% (J), a voltage rating of 500 Vdc, and operates over a temperature range of -55 °C to +125 °C. The component measures 1.48 in (37.6 mm) in length, 0.92 in (23.3 mm) in height, and 0.47 in (11.9 mm) in thickness, with a lead spacing of 1.05 in (26.7 mm) and a lead diameter of 0.040 in (1.02 mm). It meets the requirements of MIL-PRF-39001 and is compliant with established reliability standards for aerospace and defense systems.
0.068µF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 68000µF 300V
CAP MICA 68000PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR08F683JOCR | CMR08F683JOCR-ND | 2002-CMR08F683JOCR | CMR08F683JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0680 microF | 68000 microF | 0.0680 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |