Cornell Dubilier Mica and PTFE Capacitors D103F561JO3

Description
CAP MICA 560PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 560PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D103F561JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D103F561JO3
Mica and PTFE Capacitors D103F561JO3
CAP MICA 560PF 5% 300V RADIAL

CAP MICA 560PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 560Pf, 300V; Capacitance Cornell Dubilier - 12C4374 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 560Pf, 300V; Capacitance Cornell Dubilier
12C4374
Silver Mica Capacitor, 560Pf, 300V; Capacitance Cornell Dubilier 12C4374
SILVER MICA CAPACITOR, 560PF, 300V; Capacitance:560pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 560PF, 300V; Capacitance:560pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D103F561JO3 12C4374
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 560Pf, 300V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers