The D75F391JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification for dimensions, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2. The dielectric strength test is 200% of rated voltage.
Datasheet Summary Powered by GS/AI
The D75F391JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification for dimensions, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2. The dielectric strength test is 200% of rated voltage.