The D101F132JO3F is a standard dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), terminal spacing of 0.141 in (3.6 mm), and terminal diameter of 0.016 in (0.4 mm). The case is made of epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 ºC to +125 ºC and meets EIA RS153B dimensional specifications. The capacitor has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2 where applicable.
Datasheet Summary Powered by GS/AI
The D101F132JO3F is a standard dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), terminal spacing of 0.141 in (3.6 mm), and terminal diameter of 0.016 in (0.4 mm). The case is made of epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 ºC to +125 ºC and meets EIA RS153B dimensional specifications. The capacitor has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2 where applicable.