The D71F911JO3F is a miniature dipped silver mica capacitor with a capacitance of 910 pF and a rated voltage of 100 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates from -55 °C to +125 °C and meets IEC 695-2-2 non-flammability requirements. It has a minimum dV/dt pulse capability of 20,000 V/µs and complies with EIA RS153B dimensional specifications. The part is RoHS compliant.
Datasheet Summary Powered by GS/AI
The D71F911JO3F is a miniature dipped silver mica capacitor with a capacitance of 910 pF and a rated voltage of 100 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates from -55 °C to +125 °C and meets IEC 695-2-2 non-flammability requirements. It has a minimum dV/dt pulse capability of 20,000 V/µs and complies with EIA RS153B dimensional specifications. The part is RoHS compliant.