Cornell Dubilier Mica D71F122JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D71F122JO3F is a miniature dipped mica capacitor with a capacitance of 1200 pF and a rated voltage of 100 Vdc, configured in a non-flammable, RoHS-compliant package. It measures 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.170 inches (4.3 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). This unit meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 20,000 V/µs. Its operating temperature range is -55 ºC to +125 ºC, and it is designed for stability in low- and high-humidity applications.

Datasheet Summary
Powered by GS/AI

The D71F122JO3F is a miniature dipped mica capacitor with a capacitance of 1200 pF and a rated voltage of 100 Vdc, configured in a non-flammable, RoHS-compliant package. It measures 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.170 inches (4.3 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). This unit meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 20,000 V/µs. Its operating temperature range is -55 ºC to +125 ºC, and it is designed for stability in low- and high-humidity applications.

Suppliers

Company
Product
Description
Supplier Links
Mica - D71F122JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number D71F122JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers