Cornell Dubilier Mica and PTFE Capacitors D101F102FO3F

Description
CAP MICA 1000PF 1% 100V RADIAL
Datasheet
Description
CAP MICA 1000PF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D101F102FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D101F102FO3F
Mica and PTFE Capacitors D101F102FO3F
CAP MICA 1000PF 1% 100V RADIAL

CAP MICA 1000PF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier - 81K1837 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
81K1837
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier 81K1837
SILVER MICA CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D101F102FO3F 81K1837
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details