Cornell Dubilier Mica and PTFE Capacitors D103F821JO3

Description
CAP MICA 820PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 820PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D103F821JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D103F821JO3
Mica and PTFE Capacitors D103F821JO3
CAP MICA 820PF 5% 300V RADIAL

CAP MICA 820PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 820Pf, 300V; Capacitance Cornell Dubilier - 12C4386 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 820Pf, 300V; Capacitance Cornell Dubilier
12C4386
Silver Mica Capacitor, 820Pf, 300V; Capacitance Cornell Dubilier 12C4386
SILVER MICA CAPACITOR, 820PF, 300V; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 820PF, 300V; Capacitance:820pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D103F821JO3 12C4386
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 820Pf, 300V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details