Cornell Dubilier Mica D75F301JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D75F301JO3F is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 500 Vdc. It has a case size of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). It operates across a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. The capacitor is RoHS compliant and non-flammable per IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The D75F301JO3F is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 500 Vdc. It has a case size of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). It operates across a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. The capacitor is RoHS compliant and non-flammable per IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - D75F301JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number D75F301JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details