Cornell Dubilier Mica and PTFE Capacitors D101F102FO3

Description
CAP MICA 1000PF 1% 100V RADIAL
Datasheet
Description
CAP MICA 1000PF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D101F102FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D101F102FO3
Mica and PTFE Capacitors D101F102FO3
CAP MICA 1000PF 1% 100V RADIAL

CAP MICA 1000PF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier - 12C4354 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
12C4354
Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier 12C4354
SILVER MICA CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D101F102FO3 12C4354
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details