Cornell Dubilier Silver Mica Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier D101F152FO3

Description
SILVER MICA CAPACITOR, 1500PF, 100V; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 1500PF, 100V; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier - 12C4366 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier
12C4366
Silver Mica Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier 12C4366
SILVER MICA CAPACITOR, 1500PF, 100V; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 1500PF, 100V; Capacitance:1500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - D101F152FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D101F152FO3
Mica and PTFE Capacitors D101F152FO3
CAP MICA 1500PF 1% 100V RADIAL

CAP MICA 1500PF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C4366 D101F152FO3
Product Name Silver Mica Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details