Cornell Dubilier Mica and PTFE Capacitors D103F681JO3F

Description
CAP MICA 680PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 680PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - D103F681JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
D103F681JO3F
Mica and PTFE Capacitors D103F681JO3F
CAP MICA 680PF 5% 300V RADIAL

CAP MICA 680PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 680Pf, 300V; Capacitance Cornell Dubilier - 81K1863 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 680Pf, 300V; Capacitance Cornell Dubilier
81K1863
Silver Mica Capacitor, 680Pf, 300V; Capacitance Cornell Dubilier 81K1863
SILVER MICA CAPACITOR, 680PF, 300V; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 680PF, 300V; Capacitance:680pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D103F681JO3F 81K1863
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 680Pf, 300V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers