For New Design: Yes
Capacitance: 680 pF
Voltage DC: 300V
Tolerance: -5%/+5%
Min Temp: -55°C
Max Temp: 125°C
Length: 0.39 in.
Height: 0.38 in.
Thickness: 0.22 in.
Lead Spacing: 0.14 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 pF
Voltage DC: 300V
Tolerance: -5%/+5%
Min Temp: -55°C
Max Temp: 125°C
Length: 0.39 in.
Height: 0.38 in.
Thickness: 0.22 in.
Lead Spacing: 0.14 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
D1O3F681JO3F is a standard dipped silvered mica capacitor with a capacitance of 680 pF and a rated voltage of 300 Vdc. It has a length of 0.39 in. (9.9 mm), height of 0.38 in. (9.7 mm), thickness of 0.22 in. (5.6 mm), and lead spacing of 0.141 in. (3.6 mm). The capacitor operates over a temperature range of -55°C to +125°C and meets the EIA RS153B dimension specification. The case is epoxy, with terminals of copper-clad steel featuring a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs. Capacitance tolerance is ±5% (J), as specified for this variant.
Datasheet Summary Powered by GS/AI
D1O3F681JO3F is a standard dipped silvered mica capacitor with a capacitance of 680 pF and a rated voltage of 300 Vdc. It has a length of 0.39 in. (9.9 mm), height of 0.38 in. (9.7 mm), thickness of 0.22 in. (5.6 mm), and lead spacing of 0.141 in. (3.6 mm). The capacitor operates over a temperature range of -55°C to +125°C and meets the EIA RS153B dimension specification. The case is epoxy, with terminals of copper-clad steel featuring a nickel undercoat and 100% tin finish. It has a minimum dV/dt pulse capability of 100,000 V/µs. Capacitance tolerance is ±5% (J), as specified for this variant.
For New Design: Yes
Capacitance: 680 pF
Voltage DC: 300V
Tolerance: -5%/+5%
Min Temp: -55°C
Max Temp: 125°C
Length: 0.39 in.
Height: 0.38 in.
Thickness: 0.22 in.
Lead Spacing: 0.14 in.