Cornell Dubilier Mica D71F132JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D71F132JO3F is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The part is RoHS compliant, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. It operates within a temperature range of -55°C to +125°C and is non-flammable in accordance with IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The D71F132JO3F is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It measures 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The part is RoHS compliant, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. It operates within a temperature range of -55°C to +125°C and is non-flammable in accordance with IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - D71F132JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number D71F132JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details