Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 50 80 90 100 110 120 130 135 136 137 138 139 140 141 142 143 144 145 146 147 149
Product Name Notes
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to...
We offer extensive capabilities in standard and custom film capacitors used as filters, DC link, snubber, defibrillators and pulse power applications. The highest grades of metalized films are used to...

<< Prev Next >>