Cornell Dubilier Aluminum Electrolytic Capacitor 68000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier SLPX683M010E9P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF 10V 20%, SNAP-IN; Capacitance:68000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF 10V 20%, SNAP-IN; Capacitance:68000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5377 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
97M5377
Aluminum Electrolytic Capacitor 68000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier 97M5377
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF 10V 20%, SNAP-IN; Capacitance:68000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68000UF 10V 20%, SNAP-IN; Capacitance:68000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5377
Product Name Aluminum Electrolytic Capacitor 68000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details