Cornell Dubilier Capacitor Alum Elec 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier SLPX333M016H3P3

Description
CAPACITOR ALUM ELEC 33000UF 16V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.020ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 33000UF 16V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.020ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
97M5263
Capacitor Alum Elec 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier 97M5263
CAPACITOR ALUM ELEC 33000UF 16V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.020ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 33000UF 16V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.020ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5263
Product Name Capacitor Alum Elec 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details